onsemi 2.5V MOSFET Transistor SCH2602-TL-E

Description
PCH+NCH 2.5V DRIVE SERIES Product overview: SCH2602-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SCH2602-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
PCH+NCH 2.5V DRIVE SERIES Product overview: SCH2602-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SCH2602-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.5V MOSFET Transistor - 289-SCH2602-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V MOSFET Transistor
289-SCH2602-TL-E
2.5V MOSFET Transistor 289-SCH2602-TL-E
PCH+NCH 2.5V DRIVE SERIES Product overview: SCH2602-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SCH2602-TL-E can be used for catalog matching and distributor lookup.

PCH+NCH 2.5V DRIVE SERIES Product overview: SCH2602-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SCH2602-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2602-TL-E - 316637-SCH2602-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2602-TL-E
316637-SCH2602-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2602-TL-E 316637-SCH2602-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 316637-SCH2602-TL-E Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 316637-SCH2602-TL-E
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH2602-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH2602-TL-E
PCH+NCH 2.5V DRIVE SERIES

PCH+NCH 2.5V DRIVE SERIES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-SCH2602-TL-E 316637-SCH2602-TL-E SCH2602-TL-E
Product Name 2.5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2602-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers