onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2409-TL-E SCH2409-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091847-SCH2409-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 600 mW Resistance: 900 mΩ Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): MCH6650-TL-E; SCH2408-TL-E; DMN63D8LW-7; DMN313DLT-7; DMN63D8LW-13; EC4409C-TL-H; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 300 mA Drain to Source Resistance: 900 mΩ
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091847-SCH2409-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 600 mW Resistance: 900 mΩ Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): MCH6650-TL-E; SCH2408-TL-E; DMN63D8LW-7; DMN313DLT-7; DMN63D8LW-13; EC4409C-TL-H; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 300 mA Drain to Source Resistance: 900 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2409-TL-E - 1091847-SCH2409-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2409-TL-E
1091847-SCH2409-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2409-TL-E 1091847-SCH2409-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091847-SCH2409-TL-E Drain to Source Voltage (Vdss): 30 V Power Dissipation: 600 mW Resistance: 900 mΩ Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): MCH6650-TL-E; SCH2408-TL-E; DMN63D8LW-7; DMN313DLT-7; DMN63D8LW-13; EC4409C-TL-H; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 300 mA Drain to Source Resistance: 900 mΩ

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091847-SCH2409-TL-E
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 600 mW
Resistance: 900 mΩ
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): MCH6650-TL-E; SCH2408-TL-E; DMN63D8LW-7; DMN313DLT-7; DMN63D8LW-13; EC4409C-TL-H;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 300 mA
Drain to Source Resistance: 900 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1091847-SCH2409-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2409-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60V 0.3A MOSFET Transistor - 289-2N7002DWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details