onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2315-TL-E SCH2315-TL-E

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091846-SCH2315-TL-E Drain to Source Voltage (Vdss): -12 V Power Dissipation: 650 mW Resistance: 615 Ω Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): -900 mA Drain to Source Resistance: 615 Ω
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091846-SCH2315-TL-E Drain to Source Voltage (Vdss): -12 V Power Dissipation: 650 mW Resistance: 615 Ω Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): -900 mA Drain to Source Resistance: 615 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2315-TL-E - 1091846-SCH2315-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2315-TL-E
1091846-SCH2315-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2315-TL-E 1091846-SCH2315-TL-E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091846-SCH2315-TL-E Drain to Source Voltage (Vdss): -12 V Power Dissipation: 650 mW Resistance: 615 Ω Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): -900 mA Drain to Source Resistance: 615 Ω

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091846-SCH2315-TL-E
Drain to Source Voltage (Vdss): -12 V
Power Dissipation: 650 mW
Resistance: 615 Ω
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): -900 mA
Drain to Source Resistance: 615 Ω

Buy Now
Singapore, Singapore
12V 0.9A MOSFET Transistor
285-SCH2315-TL-E
12V 0.9A MOSFET Transistor 285-SCH2315-TL-E
Trans MOSFET P-CH Si 12V 0.9A 6-Pin SCH Product overview: SCH2315-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SCH2315-TL-E can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 12V 0.9A 6-Pin SCH Product overview: SCH2315-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SCH2315-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1091846-SCH2315-TL-E 285-SCH2315-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH2315-TL-E 12V 0.9A MOSFET Transistor
rDS(on) 615 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24765RUVR - 1154217-BQ24765RUVR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel - TR
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952QTR - 1020733-AUIRF9952QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers
MOSFETs - 1222877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 310 milliamps
Package Type TO-3
View Details