onsemi Dual 15V 0.6A Bipolar Transistor SCH2202-TL-E

Description
Bipolar Transistor, 15V, 0.6A, Low VCE(sat), NPN Dual, SOT-563 / SCH6, 5000-REEL Product overview: SCH2202-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 15V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SCH2202-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, 15V, 0.6A, Low VCE(sat), NPN Dual, SOT-563 / SCH6, 5000-REEL Product overview: SCH2202-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 15V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SCH2202-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 15V 0.6A Bipolar Transistor
277-SCH2202-TL-E
Dual 15V 0.6A Bipolar Transistor 277-SCH2202-TL-E
Bipolar Transistor, 15V, 0.6A, Low VCE(sat), NPN Dual, SOT-563 / SCH6, 5000-REEL Product overview: SCH2202-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 15V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SCH2202-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 15V, 0.6A, Low VCE(sat), NPN Dual, SOT-563 / SCH6, 5000-REEL Product overview: SCH2202-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 15V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SCH2202-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - SCH2202-TL-E - 211536-SCH2202-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SCH2202-TL-E
211536-SCH2202-TL-E
TRANSISTORS - Transistors (BJT) - Arrays - SCH2202-TL-E 211536-SCH2202-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 211536-SCH2202-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-SCH Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 300mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 211536-SCH2202-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SCH
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 300mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SCH2202-TL-E
Bipolar Transistors - BJT SCH2202-TL-E
Bipolar Transistors - BJT BIP NPN+NPN 0.6A 15V

Bipolar Transistors - BJT BIP NPN+NPN 0.6A 15V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SCH2202-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SCH2202-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SCH2202-TL-E
TRANS 2NPN 15V 0.6A 6SCH

TRANS 2NPN 15V 0.6A 6SCH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-SCH2202-TL-E 211536-SCH2202-TL-E SCH2202-TL-E SCH2202-TL-E
Product Name Dual 15V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - SCH2202-TL-E Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; 2 NPN (Dual)
IC(max) 600 milliamps 600 milliamps
VCEO 15 volts 15 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BW/DG/B4X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Bipolar Transistors - 2548532 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Discrete Semiconductor Products - 233768-BCP54 E6327 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers