onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1435-TL-H SCH1435-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 836873-SCH1435-TL-H Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 836873-SCH1435-TL-H Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1435-TL-H - 836873-SCH1435-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1435-TL-H
836873-SCH1435-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1435-TL-H 836873-SCH1435-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 836873-SCH1435-TL-H Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 836873-SCH1435-TL-H
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 30V 3A MOSFET Transistor
278-SCH1435-TL-H
N-Channel 30V 3A MOSFET Transistor 278-SCH1435-TL-H
Power MOSFET, 30V, 89mΩ, 3A, Single N-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1435-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1435-TL-H can be used for catalog matching and distributor lookup.

Power MOSFET, 30V, 89mΩ, 3A, Single N-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1435-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1435-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 836873-SCH1435-TL-H 278-SCH1435-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCH1435-TL-H N-Channel 30V 3A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS4010-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
9 suppliers
Power MOSFETs - Super J  MOS S2FD Model: FMP60N105S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1050 ohms
IDSS 38100 milliamps
View Details