onsemi P-Channel -20V -4.5A MOSFET Transistor SCH1345-TL-H

Description
Power MOSFET, -20V, 49mΩ, -4.5A, Single P-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1345-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1345-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, -20V, 49mΩ, -4.5A, Single P-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1345-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1345-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -4.5A MOSFET Transistor
278-SCH1345-TL-H
P-Channel -20V -4.5A MOSFET Transistor 278-SCH1345-TL-H
Power MOSFET, -20V, 49mΩ, -4.5A, Single P-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1345-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1345-TL-H can be used for catalog matching and distributor lookup.

Power MOSFET, -20V, 49mΩ, -4.5A, Single P-Channel, SOT-563 / SCH6, 5000-REEL Product overview: SCH1345-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1345-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SCH1345-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCH1345-TL-H-ND
Single FETs, MOSFETs SCH1345-TL-H-ND
P-Channel 20V 4.5A (Ta) 1W (Ta) Surface Mount SOT-563/SCH6

P-Channel 20V 4.5A (Ta) 1W (Ta) Surface Mount SOT-563/SCH6

Buy Now Datasheet
FETs - Single - SCH1345-TL-H - 801241-SCH1345-TL-H - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SCH1345-TL-H
801241-SCH1345-TL-H
FETs - Single - SCH1345-TL-H 801241-SCH1345-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 801241-SCH1345-TL-H Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-563/SCH6 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: 150°C Manufacturer Package: SOT-563, SOT-666 Power Dissipation (Maximum): 1W Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 49mOhm at 2A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 11nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 1220pF at 10V Current - Continuous Drain (Id) at 25°C: 4.5A Vgs(th) (Maximum) at Id: 1.3V at 1mA Maximum Vgs: ±10V

Manufacturer: ON Semiconductor
Win Source Part Number: 801241-SCH1345-TL-H
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-563/SCH6
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: 150°C
Manufacturer Package: SOT-563, SOT-666
Power Dissipation (Maximum): 1W
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 49mOhm at 2A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1220pF at 10V
Current - Continuous Drain (Id) at 25°C: 4.5A
Vgs(th) (Maximum) at Id: 1.3V at 1mA
Maximum Vgs: ±10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCH1345-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH1345-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH1345-TL-H
MOSFET P-CH 20V 4.5A SOT563/SCH6

MOSFET P-CH 20V 4.5A SOT563/SCH6

Supplier's Site
MOSFET P-CH 20V 4.5A SOT563 - 598-SCH1345-TL-H - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 4.5A SOT563
598-SCH1345-TL-H
MOSFET P-CH 20V 4.5A SOT563 598-SCH1345-TL-H
MOSFET P-CH 20V 4.5A SOT563

MOSFET P-CH 20V 4.5A SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SCH1345-TL-H SCH1345-TL-H-ND 801241-SCH1345-TL-H SCH1345-TL-H 598-SCH1345-TL-H
Product Name P-Channel -20V -4.5A MOSFET Transistor Single FETs, MOSFETs FETs - Single - SCH1345-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 20V 4.5A SOT563
Polarity P-Channel P-Channel P-Channel
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data