onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SCH1343-TL-H

Description
Win Source Part Number: 1278223-SCH1343-TL-H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Rds On (Max) @ Id, Vgs: 72mOhm @ 2A, 4.5V Power Dissipation (Max): 1W (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: 6-SCH Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1220 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSSCH1343-TL-H,2 156-SCH1343-TL-H Base Product Number: SCH134 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1278223-SCH1343-TL-H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Rds On (Max) @ Id, Vgs: 72mOhm @ 2A, 4.5V Power Dissipation (Max): 1W (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: 6-SCH Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1220 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSSCH1343-TL-H,2 156-SCH1343-TL-H Base Product Number: SCH134 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278223-SCH1343-TL-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278223-SCH1343-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278223-SCH1343-TL-H
Win Source Part Number: 1278223-SCH1343-TL-H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Rds On (Max) @ Id, Vgs: 72mOhm @ 2A, 4.5V Power Dissipation (Max): 1W (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: 6-SCH Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1220 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSSCH1343-TL-H,2 156-SCH1343-TL-H Base Product Number: SCH134 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1278223-SCH1343-TL-H
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta)
Rds On (Max) @ Id, Vgs: 72mOhm @ 2A, 4.5V
Power Dissipation (Max): 1W (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: 6-SCH
Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1220 pF @ 10 V
Vgs (Max): ±10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSSCH1343-TL-H,2156-SCH1343-TL-H
Base Product Number: SCH134
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCH1343-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH1343-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH1343-TL-H
MOSFET P-CH 20V 3.5A 6SCH

MOSFET P-CH 20V 3.5A 6SCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278223-SCH1343-TL-H SCH1343-TL-H
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB3207 - 1020735-AUIRFB3207 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
4 suppliers
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details