P-Channel 30V 2A (Ta) 800mW (Ta) Surface Mount SOT-563/SCH6
MOSFET P-CH 30V 2A SOT563
Manufacturer: ON Semiconductor
Win Source Part Number: 801848-SCH1337-TL-W
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-563/SCH6
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C
Manufacturer Package: SOT-563, SOT-666
Power Dissipation (Maximum): 800mW
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 150mOhm at 1A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 3.9nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 172pF at 10V
Current - Continuous Drain (Id) at 25°C: 2A
Vgs(th) (Maximum) at Id: 2.6V at 1mA
Maximum Vgs: ±20V
MOSFET P-CH 30V 2A SOT563/SCH6 Product overview: SCH1337-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1337-TL-W can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 2A SOT563/SCH6
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SCH1337-TL-WOSTR-ND | SCH1337-TL-W | 801848-SCH1337-TL-W | 278-SCH1337-TL-W | SCH1337-TL-W |
| Product Name | Single FETs, MOSFETs | FETs - Single - SCH1337-TL-W | 30V 2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel | P-Channel | ||
| Package Type | SOT-563, SOT-666 | SOT-563-6 | SOT3 | Tape & Reel (TR) | SOT-563, SOT-666 |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| QG | 3.9 nC |