onsemi FETs - Single - SCH1335-TL-H SCH1335-TL-H

Description
Small Signal Field-Effect Transistor, P-Channel, MOSFET
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, P-Channel, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SCH1335-TL-H - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, P-Channel, MOSFET

Small Signal Field-Effect Transistor, P-Channel, MOSFET

Supplier's Site Datasheet
FETs - Single - SCH1335-TL-H - 803472-SCH1335-TL-H - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SCH1335-TL-H
803472-SCH1335-TL-H
FETs - Single - SCH1335-TL-H 803472-SCH1335-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 803472-SCH1335-TL-H Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12V Part Status: Obsolete (End Of Life) Supplier Device Package: 6-SCH Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: 150°C Manufacturer Package: SOT-563, SOT-666 Power Dissipation (Maximum): 800mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 112mOhm at 1A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 3.1nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 270pF at 6V Current - Continuous Drain (Id) at 25°C: 2.5A Maximum Vgs: ±10V

Manufacturer: ON Semiconductor
Win Source Part Number: 803472-SCH1335-TL-H
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 6-SCH
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: 150°C
Manufacturer Package: SOT-563, SOT-666
Power Dissipation (Maximum): 800mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 112mOhm at 1A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 3.1nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 270pF at 6V
Current - Continuous Drain (Id) at 25°C: 2.5A
Maximum Vgs: ±10V

Buy Now
Singapore, Singapore
P-Channel -12V -2.5A MOSFET Transistor
278-SCH1335-TL-H
P-Channel -12V -2.5A MOSFET Transistor 278-SCH1335-TL-H
P-Channel Power MOSFET, -12V, -2.5A, 112mΩ, Single SCH6, SOT-563 / SCH6, 5000-REEL Product overview: SCH1335-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1335-TL-H can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -12V, -2.5A, 112mΩ, Single SCH6, SOT-563 / SCH6, 5000-REEL Product overview: SCH1335-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1335-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCH1335-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCH1335-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCH1335-TL-H
MOSFET P-CH 12V 2.5A 6SCH

MOSFET P-CH 12V 2.5A 6SCH

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SCH1335-TL-H 803472-SCH1335-TL-H 278-SCH1335-TL-H SCH1335-TL-H
Product Name FETs - Single - SCH1335-TL-H P-Channel -12V -2.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type FL6 SOT3 SOT-563, SOT-666
QG 3.1 nC
Unlock Full Specs
to access all available technical data