Power MOSFET, -12V, 84mΩ, -3A, Single P-Channel, 5000-REEL Product overview: SCH1331-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCH1331-TL-W can be used for catalog matching and distributor lookup.
Win Source Part Number: 1091845-SCH1331-TL-W
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Rds On (Max) @ Id, Vgs: 84mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1.3V @ 1mA
Power Dissipation (Max): 1W (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563/SCH6
Gate Charge (Qg) (Max) @ Vgs: 5.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 405 pF @ 6 V
Vgs (Max): ±10V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): SI1077X-T1-GE3; DMP2104V-7; DMN32D2LV-7; DMP56D0UV-7; SCH1430-TL-W; SI1016CX-T1-GE3SCH13
Fake Threat In the Open Market: 65 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-SCH1331-TL-W-48
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
P-Channel 12V 3A (Ta) 1W (Ta) Surface Mount SOT-563/SCH6
MOSFET P-CH 12V 3A SOT563/SCH6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-SCH1331-TL-W | 1091845-SCH1331-TL-W | SCH1331-TL-WOSTR-ND | SCH1331-TL-W |
| Product Name | P-Channel -12V -3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| QG | 5.6 nC | |||
| PD | 1000 milliwatts |