The SCANPSC100FSCX is an embedded boundary scan controller designed to interface a generic parallel processor bus with a serial scan test bus, supporting IEEE 1149.1 (JTAG) standards. It enhances scan throughput by serializing data from the parallel bus for efficient application to system test circuitry, while minimizing software overhead. The controller can manage up to two independent scan chains and utilizes user-specific patterns, making it protocol-independent
Controller IEEE 1149.1 Parallel Interface 28-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 893829-SCANPSC100FSC
Operating Temperature Range: -40°C ~ 85°C
Features: - Controller IEEE 1149.1 Parallel Interface 28-SOIC
Package: Reel - TR
Package: 28-SOIC (0.295", 7.50mm Width)
Part Status: Obsolete
Family Name: SCANPSC10
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MICROPROCESSOR CIRCUIT
Controller IEEE 1149.1 Parallel Interface 28-SOIC
Controller IEEE 1149.1 Parallel Interface 28-SOIC
IC SCAN CTRLR EMB BOUNDRY 28SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SCANPSC100FSCX-ND | 893829-SCANPSC100FSCX | SCANPSC100FSCX | SCANPSC100FSCX | SCANPSC100FSCX |
| Product Name | Controllers | Interface - Interface - Controllers - SCANPSC100FSCX | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | Parallel | IEEE 1149.1 | Parallel | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |