The SCANPSC100F is an embedded boundary scan controller designed to interface a parallel processor bus with a serial IEEE 1149.1 (JTAG) test bus, improving scan throughput and reducing software overhead. It supports up to two independent scan chains and operates with a test clock (TCK) frequency up to 25 MHz. The device is fabricated on a FACT™ 1.5 µm CMOS process and features a 16-bit serial signature compaction at the TDI port. It is packaged in a 28-lead small outline integrated circuit (SOIC), JEDEC MS-013, 0.300 inch wide, with TTL-compatible inputs and 24 mA CMOS output drive capability. The part includes a 32-bit counter for programming TCK cycles and supports asynchronous parallel processor interfacing with a compatible host bus.
IC SCAN CTRLR EMB BOUNDRY 28SOIC Product overview: SCANPSC100FSCX from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-SCANPSC100FSCX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-SCANPSC100FSCX |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 C (-40 F) |