Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 793984-SCAN18540TSSC
Series: 18000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 9
Part Status: Obsolete(EOL)
Family Name: SCAN18540
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): SCAN18540TSSC; 5962-9312701MXA; SCAN18540TFMQB/NOPB;
Introduction Date: May 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 793984-SCAN18540TSSCX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SCAN18540TSSCX |
| Package Type | Surface Mount; SMD |