onsemi Integrated Circuits (ICs) - Logic - Flip Flops SCAN18374TSSCX

Description
Win Source Part Number: 1258720-SCAN18374TSS CX Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: SCAN Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Function: Standard Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 16 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: SCAN18 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258720-SCAN18374TSS CX Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: SCAN Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Function: Standard Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 16 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: SCAN18 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258720-SCAN18374TSSCX
Integrated Circuits (ICs) - Logic - Flip Flops 1258720-SCAN18374TSSCX
Win Source Part Number: 1258720-SCAN18374TSS CX Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: SCAN Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Function: Standard Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 16 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: SCAN18 Product Status: Obsolete

Win Source Part Number: 1258720-SCAN18374TSSCX
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: SCAN
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 48mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 100 MHz
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 16 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: SCAN18
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SCAN18374TSSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SCAN18374TSSCX
Flip Flops SCAN18374TSSCX
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - SCAN18374TSSCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SCAN18374TSSCX
Logic - Flip Flops SCAN18374TSSCX
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258720-SCAN18374TSSCX SCAN18374TSSCX SCAN18374TSSCX
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10.3 ns
fMAX 100 MHz 100 MHz
Low-level Output Current (Sink) 48 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74175PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 25 MHz
View Details
 - 100131FCQL - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers
Dual JK flip-flop with set and reset; positive-edge-trigger - 74HC109PWJ - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
4 suppliers