onsemi Logic - Logic - Latches - SCAN18373TSSCX SCAN18373TSSCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 211534-SCAN18373TSSC X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2.5ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 211534-SCAN18373TSSC X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2.5ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SCAN18373TSSCX
211534-SCAN18373TSSCX
Logic - Logic - Latches - SCAN18373TSSCX 211534-SCAN18373TSSCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 211534-SCAN18373TSSC X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 48mA Independent Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2.5ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 211534-SCAN18373TSSCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 48mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2.5ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SCAN18373TSSCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SCAN18373TSSCX
Logic - Latches SCAN18373TSSCX
TRANSPARENT LATCH 9-BIT 56-SSOP

TRANSPARENT LATCH 9-BIT 56-SSOP

Supplier's Site Datasheet
Latches - SCAN18373TSSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 211534-SCAN18373TSSCX SCAN18373TSSCX SCAN18373TSSCX
Product Name Logic - Logic - Latches - SCAN18373TSSCX Logic - Latches Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 48 mA 48 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 2.5 ns 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Logic - Latches - 74LCX373WM - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
8-bit addressable latch - 74HCT259D,653 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT109-1 SOT109-1
View Details
8 suppliers
Latches - 74FCT162373TPV - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-TFSOP (0.173\", 4.40mm Width); SOP
View Details
2 suppliers