onsemi Integrated Circuits (ICs) - Logic - Latches SCAN182373ASSC

Description
Win Source Part Number: 1257460-SCAN182373AS SC Category: Integrated Circuits (ICs)>Logic - Latches Series: SCAN Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 15mA Independent Circuits: 2 Delay Time - Propagation: 4.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-SCAN182373ASSC- FS,FAIFSCSCAN182373A SSC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257460-SCAN182373AS SC Category: Integrated Circuits (ICs)>Logic - Latches Series: SCAN Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 15mA Independent Circuits: 2 Delay Time - Propagation: 4.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-SCAN182373ASSC- FS,FAIFSCSCAN182373A SSC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257460-SCAN182373ASSC
Integrated Circuits (ICs) - Logic - Latches 1257460-SCAN182373ASSC
Win Source Part Number: 1257460-SCAN182373AS SC Category: Integrated Circuits (ICs)>Logic - Latches Series: SCAN Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 15mA Independent Circuits: 2 Delay Time - Propagation: 4.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-SCAN182373ASSC- FS,FAIFSCSCAN182373A SSC Product Status: Obsolete

Win Source Part Number: 1257460-SCAN182373ASSC
Category: Integrated Circuits (ICs)>Logic - Latches
Series: SCAN
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 15mA
Independent Circuits: 2
Delay Time - Propagation: 4.5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-SCAN182373ASSC-FS,FAIFSCSCAN182373ASSC
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SCAN182373ASSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SCAN182373ASSC
Integrated Circuits (ICs) - Logic - Latches SCAN182373ASSC
BOUNDARY SCAN MEMORY DRIVER

BOUNDARY SCAN MEMORY DRIVER

Supplier's Site
Logic - Latches - SCAN182373ASSC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SCAN182373ASSC
Logic - Latches SCAN182373ASSC
IC TRANSPARENT LATCH 8BIT 56SSOP

IC TRANSPARENT LATCH 8BIT 56SSOP

Supplier's Site Datasheet
Latches - SCAN182373ASSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP

Buy Now Datasheet
Latches - SCAN182373ASSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1257460-SCAN182373ASSC SCAN182373ASSC SCAN182373ASSC SCAN182373ASSC
Product Name Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 15 mA 15 mA
High-level Output Current (Source) 32 mA 32 mA
Propagation Delay 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L34DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Logic - Latches - 74LVT373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details