onsemi
Integrated Circuits (ICs) - Logic - Latches
SC28829PK259
Description
LOG TTL LATCH ADD 8BIT
-
Rochester Electronics
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LOG TTL LATCH ADD 8BIT
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
Logic Latches |
Logic Latches |
|
Product Number
|
SC28829PK259 |
SC28829PK259 |
SC28829PK259 |
|
Product Name
|
|
Integrated Circuits (ICs) - Logic - Latches |
Latches |
|
Logic Family
|
TTL
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
8 mA
High-level Output Current (Source)
8 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
3 suppliers