Manufacturer: ON Semiconductor
Win Source Part Number: 803037-SBSS84LT1G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 50V
Supplier Device Package: SOT-23-3 (TO-236)
Drive Voltage (Max Rds On, Min Rds On): 5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 225mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 10Ohm at 100mA, 5V
Gate Charge (Qg) (Maximum) at Vgs: 2.2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 36pF at 5V
Current - Continuous Drain (Id) at 25°C: 130mA
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±20V
TRANSISTOR 130 mA, 50 V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236, ROHS COMPLIANT, MINIATURE, CASE 318-08, 3 PIN, FET General Purpose Small Signal Product overview: SBSS84LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 130 mA, 50 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130 mA, 50 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SBSS84LT1G can be used for catalog matching and distributor lookup.
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
MOSFET P-CH 50V 130MA SOT23-3
MOSFET, P-CH, 50V, 0.13A, SOT-23-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; On Resistance Rds(on):4.7ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V RoHS Compliant: Yes
MOSFET P-CH 50V 130MA SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 803037-SBSS84LT1G | 278-SBSS84LT1G | SBSS84LT1GOSCT-ND | SBSS84LT1G | SBSS84LT1G | 42AC1842 | SBSS84LT1G |
| Product Name | FETs - Single - SBSS84LT1G | P-Channel 130 mA 50 V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 50V, 0.13A, Sot-23-3; Transistor Polarity Onsemi | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| QG | 2.2 nC | ||||||
| PD | 225 milliwatts | 225 milliwatts | 225 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |