onsemi Diode Arrays SBRB1545CTG

Description
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBRB1545CTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBRB1545CTG-ND
Diode Arrays SBRB1545CTG-ND
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Schottky 15 A 45 V Diode and Rectifier
286-SBRB1545CTG
Schottky 15 A 45 V Diode and Rectifier 286-SBRB1545CTG
Schottky Power Rectifier, Switch-mode, 15 A, 45 V, D2PAK 2 LEAD, 50-TUBE Product overview: SBRB1545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRB1545CTG can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 15 A, 45 V, D2PAK 2 LEAD, 50-TUBE Product overview: SBRB1545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRB1545CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRB1545CTG
Schottky Diodes & Rectifiers SBRB1545CTG
Schottky Diodes & Rectifiers SCHOTTKY RECT 15A 45V

Schottky Diodes & Rectifiers SCHOTTKY RECT 15A 45V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRB1545CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRB1545CTG
Discrete Semiconductor Products - Diodes - Rectifiers SBRB1545CTG
DIODE ARR SCHOTT 45V 7.5A D2PAK

DIODE ARR SCHOTT 45V 7.5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number SBRB1545CTG-ND 286-SBRB1545CTG SBRB1545CTG SBRB1545CTG
Product Name Diode Arrays Schottky 15 A 45 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Rail/Tube D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 7513382P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
General-purpose dual Schottky diode - BAS40-04W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers