ONSEMI
SBRA140T3 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - CONTROLLERS
onsemi
Integrated Circuits (ICs) - Interface - Controllers
SBRA140T3
Description
REC SMA SPECIAL SHTKY
-
Quarktwin Technology Ltd.
Description
REC SMA SPECIAL SHTKY
Suppliers
Integrated Circuits (ICs) - Interface - Controllers
SBRA140T3
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
SBRA140T3 |
SBRA140T3 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
Bus
Device Type
Sensor Interface
Package Type
DIP; 24-CDIP
View Details
Features
RoHS
Supply Voltage
Other; 5.5 v
Package Type
μmax
View Details