NPN Bipolar Small Signal Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBF720T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBF720T1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325091-SBF720T1G
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 30mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 25mA, 20V
Frequency - Transition: 60MHz
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-261-4, TO-261AA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: SBF720T1G-ND,ONSONSS
Base Product Number: SBF720
RoHS Status: ROHS3 Compliant
Bipolar (BJT) Transistor NPN 300V 100mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 300V 100mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 300V 100mA 60MHz 1.5W Surface Mount SOT-223 (TO-261)
TRANS NPN 300V 0.1A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-SBF720T1G | 1325091-SBF720T1G | SBF720T1GOSDKR-ND | SBF720T1G |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| VCEO | 300 volts | 300 volts | ||
| PD | 1500 milliwatts | |||
| TJ | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |