onsemi 80 V Bipolar Transistor SBCP53T1G

Description
PNP 80 V Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP53T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP53T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP 80 V Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP53T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP53T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80 V Bipolar Transistor
276-SBCP53T1G
80 V Bipolar Transistor 276-SBCP53T1G
PNP 80 V Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP53T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP53T1G can be used for catalog matching and distributor lookup.

PNP 80 V Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SBCP53T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP53T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SBCP53T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP53T1GOSTR-ND
Single Bipolar Transistors SBCP53T1GOSTR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBCP53T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP53T1GOSCT-ND
Single Bipolar Transistors SBCP53T1GOSCT-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBCP53T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP53T1GOSDKR-ND
Single Bipolar Transistors SBCP53T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBCP53T1G - 1246545-SBCP53T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBCP53T1G
1246545-SBCP53T1G
TRANSISTORS - Transistors (BJT) - Single - SBCP53T1G 1246545-SBCP53T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1246545-SBCP53T1G Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1.5W Transistor Type: PNP Frequency - Transition: 50MHz Family Name: SBCP53 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-223-3 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 150mA, 2V Alternative Parts (Cross-Reference): BCP53-16T1G; NSVBCP53-16T3G; SBCP53-16T1G; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1246545-SBCP53T1G
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.5W
Transistor Type: PNP
Frequency - Transition: 50MHz
Family Name: SBCP53
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-223-3
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 150mA, 2V
Alternative Parts (Cross-Reference): BCP53-16T1G; NSVBCP53-16T3G; SBCP53-16T1G;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Onsemi - 14AC5060 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Onsemi
14AC5060
Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Onsemi 14AC5060
TRANSISTOR, AEC-Q101, PNP, -80V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -80V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBCP53T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBCP53T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBCP53T1G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site
Trans GP BJT PNP 80V 1.5A Automotive 4-Pin(3+Tab) SOT-223 T/R - 598-SBCP53T1G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 80V 1.5A Automotive 4-Pin(3+Tab) SOT-223 T/R
598-SBCP53T1G
Trans GP BJT PNP 80V 1.5A Automotive 4-Pin(3+Tab) SOT-223 T/R 598-SBCP53T1G
Trans GP BJT PNP 80V 1.5A Automotive 4-Pin(3+Tab) SOT-223 T/R

Trans GP BJT PNP 80V 1.5A Automotive 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBCP53T1G
Bipolar Transistors - BJT SBCP53T1G
Bipolar Transistors - BJT SS GP XSTR PNP 80V

Bipolar Transistors - BJT SS GP XSTR PNP 80V

Buy Now Datasheet
Single Bipolar Transistors - SBCP53T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBCP53T1G
Single Bipolar Transistors SBCP53T1G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-SBCP53T1G SBCP53T1GOSTR-ND 1246545-SBCP53T1G 14AC5060 SBCP53T1G 598-SBCP53T1G SBCP53T1G SBCP53T1G
Product Name 80 V Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SBCP53T1G Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT PNP 80V 1.5A Automotive 4-Pin(3+Tab) SOT-223 T/R Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP; PNP PNP; PNP
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
VCBO 100 volts
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data