onsemi 80V 1.5A 50MHz Bipolar Transistor SBCP53-16T1G

Description
PNP BJT 80V 1.5A 50MHz SOT-223 Transistor Product overview: SBCP53-16T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP53-16T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT 80V 1.5A 50MHz SOT-223 Transistor Product overview: SBCP53-16T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP53-16T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1.5A 50MHz Bipolar Transistor
276-SBCP53-16T1G
80V 1.5A 50MHz Bipolar Transistor 276-SBCP53-16T1G
PNP BJT 80V 1.5A 50MHz SOT-223 Transistor Product overview: SBCP53-16T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP53-16T1G can be used for catalog matching and distributor lookup.

PNP BJT 80V 1.5A 50MHz SOT-223 Transistor Product overview: SBCP53-16T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBCP53-16T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SBCP53-16T1G - Rochester Electronics
Newburyport, MA, United States
PNP 80 V Bipolar Transistor

PNP 80 V Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBCP53-16T1G - 028043-SBCP53-16T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBCP53-16T1G
028043-SBCP53-16T1G
TRANSISTORS - Transistors (BJT) - Single - SBCP53-16T1G 028043-SBCP53-16T1G
Manufacturer: ON Semiconductor Win Source Part Number: 028043-SBCP53-16T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): BCP53-16T1G; NSVBCP53-16T3G; SBCP53T1G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 028043-SBCP53-16T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): BCP53-16T1G; NSVBCP53-16T3G; SBCP53T1G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - SBCP53-16T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP53-16T1GOSCT-ND
Single Bipolar Transistors SBCP53-16T1GOSCT-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBCP53-16T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP53-16T1GOSTR-ND
Single Bipolar Transistors SBCP53-16T1GOSTR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - SBCP53-16T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBCP53-16T1GOSDKR-ND
Single Bipolar Transistors SBCP53-16T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBCP53-16T1G
Bipolar Transistors - BJT SBCP53-16T1G
Bipolar Transistors - BJT SS GP XSTR PNP 80V

Bipolar Transistors - BJT SS GP XSTR PNP 80V

Buy Now Datasheet
Single Bipolar Transistors - SBCP53-16T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBCP53-16T1G
Single Bipolar Transistors SBCP53-16T1G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site Datasheet
Trans, Aec-Q101, Pnp, -80V, Sot-223-3; Transistor Polarity Onsemi - 02AC3865 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Pnp, -80V, Sot-223-3; Transistor Polarity Onsemi
02AC3865
Trans, Aec-Q101, Pnp, -80V, Sot-223-3; Transistor Polarity Onsemi 02AC3865
TRANS, AEC-Q101, PNP, -80V, SOT-223-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:1.5A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANS, AEC-Q101, PNP, -80V, SOT-223-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:1.5A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Aec-Q101, Pnp, -80V, Sot-223-3; Transistor Polarity Onsemi - 85AC2152 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Pnp, -80V, Sot-223-3; Transistor Polarity Onsemi
85AC2152
Trans, Aec-Q101, Pnp, -80V, Sot-223-3; Transistor Polarity Onsemi 85AC2152
TRANS, AEC-Q101, PNP, -80V, SOT-223-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:1.5A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANS, AEC-Q101, PNP, -80V, SOT-223-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:1.5A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBCP53-16T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBCP53-16T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBCP53-16T1G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-SBCP53-16T1G SBCP53-16T1G 028043-SBCP53-16T1G SBCP53-16T1GOSCT-ND SBCP53-16T1G SBCP53-16T1G 02AC3865 SBCP53-16T1G
Product Name 80V 1.5A 50MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SBCP53-16T1G Single Bipolar Transistors Bipolar Transistors - BJT Single Bipolar Transistors Trans, Aec-Q101, Pnp, -80V, Sot-223-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 80 volts 80 volts 80 volts
VCBO 100 volts
fT 50 MHz
Unlock Full Specs
to access all available technical data