PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBC856ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC856ALT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 741607-SBC856ALT1G
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
TRANS, PNP, 65V, 0.1A, 150DEG C, 0.3W ROHS COMPLIANT: YES
PNP Bipolar Transistor / REEL
TRANS PNP 65V 0.1A SOT23-3
Bipolar Transistors - BJT SS GP XSTR PNP 65V
Trans GP BJT PNP 65V 0.1A Automotive 3-Pin SOT-23 T/R
TRANS PNP 65V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-SBC856ALT1G | 741607-SBC856ALT1G | SBC856ALT1G | SBC856ALT1GOSCT-ND | 54AH9594 | 76T7166 | SBC856ALT1G | SBC856ALT1G | 598-SBC856ALT1G | SBC856ALT1G |
| Product Name | SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - SBC856ALT1G | Single Bipolar Transistors | Trans, Pnp, 65V, 0.1A, 150Deg C, 0.3W Rohs Compliant Onsemi | Pnp Bipolar Transistor / Reel Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans GP BJT PNP 65V 0.1A Automotive 3-Pin SOT-23 T/R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP; PNP | PNP; PNP | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 65 volts | 65 volts | 65 volts | 65 volts | ||||||
| VCBO | -80 volts | |||||||||
| fT | 100 MHz |