onsemi Single Bipolar Transistors SBC847CLT1G

Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote
Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBC847CLT1G is a single NPN bipolar junction transistor (BJT) designed for general-purpose applications. It features a maximum collector-emitter voltage (VCEO) of 45 V and a continuous collector current (IC) rating of 100 mA. The device operates effectively within a temperature range of -55°C to +150°C, making it suitable for automotive and other demanding environments, as it is AEC-Q101 qualified. This transistor is housed in a compact SOT-23-3 (TO-236) package, which is ideal for surface mount applications. It has a maximum power dissipation of 300 mW and a current-gain bandwidth product of 100 MHz, indicating its capability for high-frequency applications. The SBC847CLT1G is also moisture sensitivity level 1, ensuring reliability in various conditions. Additionally, it is RoHS compliant and free from halogens and lead, aligning with modern environmental standards. Engineers considering this component should note its balance in supply and demand, along with a relatively high popularity rating, which may indicate a reliable choice for integration into electronic designs.

Datasheet Summary
Powered by GS/AI

The SBC847CLT1G is a single NPN bipolar junction transistor (BJT) designed for general-purpose applications. It features a maximum collector-emitter voltage (VCEO) of 45 V and a continuous collector current (IC) rating of 100 mA. The device operates effectively within a temperature range of -55°C to +150°C, making it suitable for automotive and other demanding environments, as it is AEC-Q101 qualified. This transistor is housed in a compact SOT-23-3 (TO-236) package, which is ideal for surface mount applications. It has a maximum power dissipation of 300 mW and a current-gain bandwidth product of 100 MHz, indicating its capability for high-frequency applications. The SBC847CLT1G is also moisture sensitivity level 1, ensuring reliability in various conditions. Additionally, it is RoHS compliant and free from halogens and lead, aligning with modern environmental standards. Engineers considering this component should note its balance in supply and demand, along with a relatively high popularity rating, which may indicate a reliable choice for integration into electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SBC847CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC847CLT1GOSCT-ND
Single Bipolar Transistors SBC847CLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC847CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC847CLT1GOSDKR-ND
Single Bipolar Transistors SBC847CLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - SBC847CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC847CLT1GOSTR-ND
Single Bipolar Transistors SBC847CLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
45V 100mA 100MHz SOT-23 Bipolar Transistor
276-SBC847CLT1G
45V 100mA 100MHz SOT-23 Bipolar Transistor 276-SBC847CLT1G
NPN BJT, 45V, 100mA, 100MHz, SOT-23 Product overview: SBC847CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC847CLT1G can be used for catalog matching and distributor lookup.

NPN BJT, 45V, 100mA, 100MHz, SOT-23 Product overview: SBC847CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC847CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SBC847CLT1G - 893634-SBC847CLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SBC847CLT1G
893634-SBC847CLT1G
TRANSISTORS - Transistors (BJT) - Single - SBC847CLT1G 893634-SBC847CLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 893634-SBC847CLT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SBC847 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: SBC847CLT1GOSTR, SBC847CLT1GOSDKR, SBC847CLT1GOSCT, SBC847CLT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 893634-SBC847CLT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBC847
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SBC847CLT1GOSTR, SBC847CLT1GOSDKR, SBC847CLT1GOSCT, SBC847CLT1G-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC847CLT1G
Bipolar Transistors - BJT SBC847CLT1G
Bipolar Transistors - BJT SS GP XSTR SPCL TR

Bipolar Transistors - BJT SS GP XSTR SPCL TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC847CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC847CLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC847CLT1G
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site
Single Bipolar Transistors - SBC847CLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC847CLT1G
Single Bipolar Transistors SBC847CLT1G
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site Datasheet
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi - 13AC6242 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi
13AC6242
Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi 13AC6242
TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Npn Bipolar Transistor / Reel Onsemi - 76T7163 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T7163
Npn Bipolar Transistor / Reel Onsemi 76T7163
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
SBC847CLT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT SBC847CLT1G
45V 300mW 420@2mA,5V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

45V 300mW 420@2mA,5V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SBC847CLT1GOSCT-ND 276-SBC847CLT1G 893634-SBC847CLT1G SBC847CLT1G SBC847CLT1G SBC847CLT1G 13AC6242 76T7163 SBC847CLT1G
Product Name Single Bipolar Transistors 45V 100mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SBC847CLT1G Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi Npn Bipolar Transistor / Reel Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 SOT23
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data