The SBC846BLT3 is an NPN silicon general-purpose transistor in the SOT-23 package, matching the BC846BLT3 variant from the BC846ALT1 series. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a total device dissipation of 225 mW on FR-5 board. The device features a minimum DC current gain of 200 at IC = 2.0 mA and VCE = 5.0 V, and a collector-emitter saturation voltage of up to 0.6 V at IC = 100 mA and IB = 5.0 mA. The junction and storage temperature range is -55 to +150 °C. It meets moisture sensitivity level 1 and ESD ratings of >4000 V (HBM) and >400 V (MM), and is Pb-free compliant.
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SBC846BLT3 |
| Polarity | NPN |