onsemi Single Bipolar Transistors SBC807-40WT1G

Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SBC807-40WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-40WT1GOSCT-ND
Single Bipolar Transistors SBC807-40WT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - SBC807-40WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-40WT1GOSTR-ND
Single Bipolar Transistors SBC807-40WT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - SBC807-40WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SBC807-40WT1GOSDKR-ND
Single Bipolar Transistors SBC807-40WT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
45V 500mA 100MHz Bipolar Transistor
276-SBC807-40WT1G
45V 500mA 100MHz Bipolar Transistor 276-SBC807-40WT1G
PNP BJT Transistor, 45V, 500mA, 100MHz, SC-70 Product overview: SBC807-40WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC807-40WT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V, 500mA, 100MHz, SC-70 Product overview: SBC807-40WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SBC807-40WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8022572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8022572
Bipolar Transistors 8022572
SBC807-40WT1G, SS SC70 GP XSTR PNP 45V

SBC807-40WT1G, SS SC70 GP XSTR PNP 45V

Supplier's Site
Bipolar Transistors - 8022572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8022572P
Bipolar Transistors 8022572P
SBC807-40WT1G, SS SC70 GP XSTR PNP 45V

SBC807-40WT1G, SS SC70 GP XSTR PNP 45V

Supplier's Site
Bipolar Transistors - 1629251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1629251
Bipolar Transistors 1629251
SBC807-40WT1G, SS SC70 GP XSTR PNP 45V

SBC807-40WT1G, SS SC70 GP XSTR PNP 45V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1221440-SBC807-40WT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1221440-SBC807-40WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1221440-SBC807-40WT1G
Win Source Part Number: 1221440-SBC807-40WT1 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 460 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V Frequency - Transition: 100MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 (SOT323) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: SBC807-40WT1G-ND,SBC 807-40WT1GOSDKR,SBC8 07-40WT1GOSTR,SBC807 -40WT1GOSCT Base Product Number: SBC807

Win Source Part Number: 1221440-SBC807-40WT1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 460 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: SBC807-40WT1G-ND,SBC807-40WT1GOSDKR,SBC807-40WT1GOSTR,SBC807-40WT1GOSCT
Base Product Number: SBC807

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SBC807-40WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SBC807-40WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SBC807-40WT1G
TRANS PNP 45V 0.5A SC70-3

TRANS PNP 45V 0.5A SC70-3

Supplier's Site
Trans, Pnp, 45V, 0.5A, 150Deg C, 0.46W Rohs Compliant Onsemi - 54AH9590 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 45V, 0.5A, 150Deg C, 0.46W Rohs Compliant Onsemi
54AH9590
Trans, Pnp, 45V, 0.5A, 150Deg C, 0.46W Rohs Compliant Onsemi 54AH9590
TRANS, PNP, 45V, 0.5A, 150DEG C, 0.46W ROHS COMPLIANT: YES

TRANS, PNP, 45V, 0.5A, 150DEG C, 0.46W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pnp Bipolar Transistor / Reel Onsemi - 76T7141 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
76T7141
Pnp Bipolar Transistor / Reel Onsemi 76T7141
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SBC807-40WT1G
Bipolar Transistors - BJT SBC807-40WT1G
Bipolar Transistors - BJT SS GP XSTR PNP 45V

Bipolar Transistors - BJT SS GP XSTR PNP 45V

Buy Now Datasheet
Single Bipolar Transistors - SBC807-40WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SBC807-40WT1G
Single Bipolar Transistors SBC807-40WT1G
TRANS PNP 45V 0.5A SC70-3

TRANS PNP 45V 0.5A SC70-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SBC807-40WT1GOSCT-ND 276-SBC807-40WT1G 8022572 8022572P 1221440-SBC807-40WT1G SBC807-40WT1G 54AH9590 76T7141 SBC807-40WT1G SBC807-40WT1G
Product Name Single Bipolar Transistors 45V 500mA 100MHz Bipolar Transistor Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 45V, 0.5A, 150Deg C, 0.46W Rohs Compliant Onsemi Pnp Bipolar Transistor / Reel Onsemi Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT323; SC-70, SOT-323 SOT323; Sot-323 (sc-70) SOT323; SOT-323 SOT3 SC-70-3 (SOT323) TO-3 TO-3 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data