Diode Schottky 40V 120mA (DC) Surface Mount PG-SOT23
Diode Schottky 40V 120mA (DC) Surface Mount PG-SOT23
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Single
DIODE SCHOTTKY 40V 120MA SOT23
DIODE SCHOTTKY 40V 120MA SOT23
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 448-BAS40E6433HTMA1CT-ND | 68AC4366 | BAS40E6433HTMA1 | BAS40E6433HTMA1 |
| Product Name | Single Diodes | Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1 volts | 1 volts | 1 volts | |
| IF | 120 mA |