onsemi Audio Special Purpose - SB3229-E1 SB3229-E1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 933068-SB3229-E1 Features: Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18) Package: 25-FLGA Package: Tray Mounting: Surface Mount Family Name: SB3229 Categories: Integrated Circuits (ICs) Case / Package: 25-SIP (5.59x3.18) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SB3229-E1OS, SB3229-E1-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 933068-SB3229-E1 Features: Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18) Package: 25-FLGA Package: Tray Mounting: Surface Mount Family Name: SB3229 Categories: Integrated Circuits (ICs) Case / Package: 25-SIP (5.59x3.18) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SB3229-E1OS, SB3229-E1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - SB3229-E1 - 933068-SB3229-E1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SB3229-E1
933068-SB3229-E1
Audio Special Purpose - SB3229-E1 933068-SB3229-E1
Manufacturer: ON Semiconductor Win Source Part Number: 933068-SB3229-E1 Features: Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18) Package: 25-FLGA Package: Tray Mounting: Surface Mount Family Name: SB3229 Categories: Integrated Circuits (ICs) Case / Package: 25-SIP (5.59x3.18) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SB3229-E1OS, SB3229-E1-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 933068-SB3229-E1
Features: Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18)
Package: 25-FLGA
Package: Tray
Mounting: Surface Mount
Family Name: SB3229
Categories: Integrated Circuits (ICs)
Case / Package: 25-SIP (5.59x3.18)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SB3229-E1OS, SB3229-E1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 933068-SB3229-E1
Product Name Audio Special Purpose - SB3229-E1
Package Type 25-SIP (5.59x3.18)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface Transceiver IC - 702-SI32185-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - BTC300101TAAATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type TO-263-7
View Details
 - 54366AJ/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers