onsemi Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SA3291A-E1

Description
Win Source Part Number: 1265147-SA3291A-E1 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Audio Package: Tray Standard Package: 25 Mounting: SMD (SMT) Interface: I²C, SDA Clock Rate: 4.1MHz Package / Case: 32-SMD Module Supplier Device Package: 32-SIP Temperature Range - Operating: 0°C ~ 40°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Base Product Number: SA3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1265147-SA3291A-E1 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Audio Package: Tray Standard Package: 25 Mounting: SMD (SMT) Interface: I²C, SDA Clock Rate: 4.1MHz Package / Case: 32-SMD Module Supplier Device Package: 32-SIP Temperature Range - Operating: 0°C ~ 40°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Base Product Number: SA3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265147-SA3291A-E1
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265147-SA3291A-E1
Win Source Part Number: 1265147-SA3291A-E1 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Audio Package: Tray Standard Package: 25 Mounting: SMD (SMT) Interface: I²C, SDA Clock Rate: 4.1MHz Package / Case: 32-SMD Module Supplier Device Package: 32-SIP Temperature Range - Operating: 0°C ~ 40°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 78 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Base Product Number: SA3 Product Status: Obsolete

Win Source Part Number: 1265147-SA3291A-E1
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Type: Audio
Package: Tray
Standard Package: 25
Mounting: SMD (SMT)
Interface: I²C, SDA
Clock Rate: 4.1MHz
Package / Case: 32-SMD Module
Supplier Device Package: 32-SIP
Temperature Range - Operating: 0°C ~ 40°C (TA)
ECCN: 5A002A1
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Base Product Number: SA3
Product Status: Obsolete

Buy Now Datasheet
Preconfigured Wireless DSP System for Hearing Aids, with up to 8 WDRC channels 25 Units/ Bubble Pack, 25-WFLPK Product overview: SA3291A-E1 from onsemi is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SA3291A-E1 can be used for catalog matching and distributor lookup.

Preconfigured Wireless DSP System for Hearing Aids, with up to 8 WDRC channels 25 Units/ Bubble Pack, 25-WFLPK Product overview: SA3291A-E1 from onsemi is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SA3291A-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - SA3291A-E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SA3291A-E1
Embedded - DSP (Digital Signal Processors) SA3291A-E1
IC DSP AUDIOLOGY AYRE 32SIP

IC DSP AUDIOLOGY AYRE 32SIP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SA3291A-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SA3291A-E1
DSP (Digital Signal Processors) SA3291A-E1
IC DSP AUDIOLOGY AYRE 32SIP

IC DSP AUDIOLOGY AYRE 32SIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SA3291A-E1
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SA3291A-E1
IC DSP AUDIOLOGY AYRE 32SIP

IC DSP AUDIOLOGY AYRE 32SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1265147-SA3291A-E1 698-SA3291A-E1 SA3291A-E1 SA3291A-E1 SA3291A-E1
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Clock Speed 4.1 MHz 4.1 MHz 4.1 MHz 4.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21488KSWZ-3B - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Dsp - 698-DM8107AAAR11 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
View Details
3 suppliers
Dsp - 698-CS47048C-CQZ - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Supply Voltage 3.3V
Package Type Other; LQFP
Clock Speed 150 MHz
View Details
5 suppliers