onsemi Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SA3291A-E1-T

Description
Win Source Part Number: 1265148-SA3291A-E1-T Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Audio Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Interface: I²C, SDA Clock Rate: 4.1MHz Package / Case: 32-SMD Module Supplier Device Package: 32-SIP Temperature Range - Operating: 0°C ~ 40°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected Mfr: onsemi Base Product Number: SA3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1265148-SA3291A-E1-T Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Audio Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Interface: I²C, SDA Clock Rate: 4.1MHz Package / Case: 32-SMD Module Supplier Device Package: 32-SIP Temperature Range - Operating: 0°C ~ 40°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected Mfr: onsemi Base Product Number: SA3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265148-SA3291A-E1-T
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265148-SA3291A-E1-T
Win Source Part Number: 1265148-SA3291A-E1-T Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Audio Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Interface: I²C, SDA Clock Rate: 4.1MHz Package / Case: 32-SMD Module Supplier Device Package: 32-SIP Temperature Range - Operating: 0°C ~ 40°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected Mfr: onsemi Base Product Number: SA3 Product Status: Obsolete

Win Source Part Number: 1265148-SA3291A-E1-T
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Type: Audio
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Interface: I²C, SDA
Clock Rate: 4.1MHz
Package / Case: 32-SMD Module
Supplier Device Package: 32-SIP
Temperature Range - Operating: 0°C ~ 40°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 81 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
Mfr: onsemi
Base Product Number: SA3
Product Status: Obsolete

Buy Now Datasheet
Preconfigured Wireless DSP System for Hearing Aids, with up to 8 WDRC channels 250 Units/ Tape & Reel, 250-REEL Product overview: SA3291A-E1-T from onsemi is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SA3291A-E1-T can be used for catalog matching and distributor lookup.

Preconfigured Wireless DSP System for Hearing Aids, with up to 8 WDRC channels 250 Units/ Tape & Reel, 250-REEL Product overview: SA3291A-E1-T from onsemi is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SA3291A-E1-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio DSPs
SA3291A-E1-T
Audio DSPs SA3291A-E1-T
Audio DSPs PRECONFIG DSP: AYRE TAPE

Audio DSPs PRECONFIG DSP: AYRE TAPE

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - SA3291A-E1-T - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SA3291A-E1-T
Embedded - DSP (Digital Signal Processors) SA3291A-E1-T
IC DSP AUDIOLOGY AYRE 32SIP

IC DSP AUDIOLOGY AYRE 32SIP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SA3291A-E1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SA3291A-E1-T
DSP (Digital Signal Processors) SA3291A-E1-T
IC DSP AUDIOLOGY AYRE 32SIP

IC DSP AUDIOLOGY AYRE 32SIP

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SA3291A-E1-T
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SA3291A-E1-T
IC DSP AUDIOLOGY AYRE 32SIP

IC DSP AUDIOLOGY AYRE 32SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1265148-SA3291A-E1-T 698-SA3291A-E1-T SA3291A-E1-T SA3291A-E1-T SA3291A-E1-T SA3291A-E1-T
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Dsp Audio DSPs Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Clock Speed 4.1 MHz 4.1 MHz 4.1 MHz 4.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6472-HIREL Fixed-Point Digital Signal Processor - SM320C6472EGTZA6 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.8V; 3.3V
Features Embedded Timers
Package Type Other; FCBGA
View Details
3 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21488KSWZ-4B - 844804-ADSP-21488KSWZ-4B - Win Source Electronics
Specs
Package Type QFP; Other; 176-LQFP-EP (24x24)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - UPD77210GJ-8EN-A - Rochester Electronics
Specs
Package Type QFP; Other; LQFP144
View Details
3 suppliers