onsemi Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SA3229-E1-T

Description
Microprocessor Circuit, CMOS, PBCC25
Request a Quote Datasheet
Description
Microprocessor Circuit, CMOS, PBCC25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SA3229-E1-T - Rochester Electronics
Newburyport, MA, United States
Microprocessor Circuit, CMOS, PBCC25

Microprocessor Circuit, CMOS, PBCC25

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265149-SA3229-E1-T
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265149-SA3229-E1-T
Win Source Part Number: 1265149-SA3229-E1-T Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Type: Audio Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Interface: I²C, SDA Clock Rate: 375MHz Package / Case: 25-SMD Module Supplier Device Package: 25-SIP Temperature Range - Operating: 0°C ~ 40°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: 2156-SA3229-E1-T-OS, ONSONSSA3229-E1-T Base Product Number: SA3229 Product Status: Obsolete

Win Source Part Number: 1265149-SA3229-E1-T
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Type: Audio
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Interface: I²C, SDA
Clock Rate: 375MHz
Package / Case: 25-SMD Module
Supplier Device Package: 25-SIP
Temperature Range - Operating: 0°C ~ 40°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Other Names: 2156-SA3229-E1-T-OS,ONSONSSA3229-E1-T
Base Product Number: SA3229
Product Status: Obsolete

Buy Now Datasheet
Preconfigured DSP System for Hearing Aids, with up to 4 WDRC channels 250 Units/ Tape & Reel, 250-REEL Product overview: SA3229-E1-T from onsemi is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SA3229-E1-T can be used for catalog matching and distributor lookup.

Preconfigured DSP System for Hearing Aids, with up to 4 WDRC channels 250 Units/ Tape & Reel, 250-REEL Product overview: SA3229-E1-T from onsemi is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SA3229-E1-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SA3229-E1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SA3229-E1-T
DSP (Digital Signal Processors) SA3229-E1-T
IC DSP AUDIOLOGY 25SIP

IC DSP AUDIOLOGY 25SIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SA3229-E1-T
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SA3229-E1-T
IC DSP AUDIOLOGY 25SIP

IC DSP AUDIOLOGY 25SIP

Supplier's Site
Embedded - DSP (Digital Signal Processors) - SA3229-E1-T - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SA3229-E1-T
Embedded - DSP (Digital Signal Processors) SA3229-E1-T
IC DSP AUDIOLOGY 25SIP

IC DSP AUDIOLOGY 25SIP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SA3229-E1-T 1265149-SA3229-E1-T 698-SA3229-E1-T SA3229-E1-T SA3229-E1-T SA3229-E1-T
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type Other; PACKAGE-25 Other; 25-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
 - UPD77210F1-DA2-A - Rochester Electronics
Specs
Package Type BGA; Other; BGA256
View Details
3 suppliers