Infineon Technologies AG Schottky Diodes & Rectifiers BAS7005E6327HTSA1

Description
Infineon BAS7005E6327HTSA1
Request a Quote Datasheet
Description
Infineon BAS7005E6327HTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2496989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496989
Schottky Diodes & Rectifiers 2496989
Infineon BAS7005E6327HTSA1

Infineon BAS7005E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496990
Schottky Diodes & Rectifiers 2496990
Infineon BAS7005E6327HTSA1

Infineon BAS7005E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496990P
Schottky Diodes & Rectifiers 2496990P
Infineon BAS7005E6327HTSA1

Infineon BAS7005E6327HTSA1

Supplier's Site
 - BAS7005E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
High Speed Switching, Clipping and Clamping Diode

High Speed Switching, Clipping and Clamping Diode

Supplier's Site Datasheet
Diode Arrays - BAS7005E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS7005E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS7005E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
70V 70MA SOT23 Diode and Rectifier
286-BAS7005E6327HTSA1
70V 70MA SOT23 Diode and Rectifier 286-BAS7005E6327HTSA1
DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS7005E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7005E6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS7005E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7005E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048208-BAS7005E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048208-BAS7005E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048208-BAS7005E6327HTSA1
Win Source Part Number: 1048208-BAS7005E6327 HTSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 70mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAR43SFILM; BAS40-05-E3-08; BAR43CFILM; MMBD4148CA; MMBD1401A; MMBD4148SEBAS 70-05; BAS 70-05 E6327; BAS-70-05-E6327; BAS70-05; BAS70-05 E6327; BAS70-05-E6327; BAS70-05E-6327; BAS70-05E6327; SP000010252; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAS7005INTR-NDR,BAS7 005E6327HTSA1TR,BAS7 005INTR-ND,BAS7005XT INTR,BAS7005,BAS7005 INCT,BAS7005XTINTR-N D,BAS7005INCT-ND,BAS 7005INCT-NDR,BAS7005 INDKR-ND,BAS7005E632 7HTSA1DKR,BAS7005IND KR,BAS7005E6327,BAS7 005E6327XT,SP0000102 52,BAS7005E6327HTSA1 CT,BAS7005E6327BTSA1 ,BAS 70-05 E6327,BAS7005XTINCT, BAS7005INTR,BAS7005X TINCT-ND Base Product Number: BAS7005

Win Source Part Number: 1048208-BAS7005E6327HTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Reverse Recovery Time (trr): 100 ps
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Alternative Parts (Cross-Reference): BAR43SFILM; BAS40-05-E3-08; BAR43CFILM; MMBD4148CA; MMBD1401A; MMBD4148SEBAS 70-05; BAS 70-05 E6327; BAS-70-05-E6327; BAS70-05; BAS70-05 E6327; BAS70-05-E6327; BAS70-05E-6327; BAS70-05E6327; SP000010252;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAS7005INTR-NDR,BAS7005E6327HTSA1TR,BAS7005INTR-ND,BAS7005XTINTR,BAS7005,BAS7005INCT,BAS7005XTINTR-ND,BAS7005INCT-ND,BAS7005INCT-NDR,BAS7005INDKR-ND,BAS7005E6327HTSA1DKR,BAS7005INDKR,BAS7005E6327,BAS7005E6327XT,SP000010252,BAS7005E6327HTSA1CT,BAS7005E6327BTSA1,BAS 70-05 E6327,BAS7005XTINCT,BAS7005INTR,BAS7005XTINCT-ND
Base Product Number: BAS7005

Buy Now Datasheet
Diode Arrays BAS7005E6327HTSA1
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet
Small Signal Diode, 70V, 0.07A, Sot-23; Diode Configuration Infineon - 23AC2815 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 70V, 0.07A, Sot-23; Diode Configuration Infineon
23AC2815
Small Signal Diode, 70V, 0.07A, Sot-23; Diode Configuration Infineon 23AC2815
SMALL SIGNAL DIODE, 70V, 0.07A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:100mA RoHS Compliant: Yes

SMALL SIGNAL DIODE, 70V, 0.07A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS7005E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS7005E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS7005E6327HTSA1
DIODE ARR SCHOTT 70V 70MA SOT23

DIODE ARR SCHOTT 70V 70MA SOT23

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAS7005E6327HTSA1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS7005E6327HTSA1
Diodes >> Schottky Barrier Diodes (SBD) BAS7005E6327HTSA1
70V Dual Common Cathode 70mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

70V Dual Common Cathode 70mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers Schottky Diodes
Product Number 2496989 BAS7005E6327HTSA1 BAS7005E6327HTSA1DKR-ND 286-BAS7005E6327HTSA1 1048208-BAS7005E6327HTSA1 BAS7005E6327HTSA1 23AC2815 BAS7005E6327HTSA1 BAS7005E6327HTSA1
Product Name Schottky Diodes & Rectifiers Diode Arrays 70V 70MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Small Signal Diode, 70V, 0.07A, Sot-23; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Arrangement Common Catode Common Catode Common Catode
Diode Type Schottky Schottky; Schottky Schottky
Diode Applications Rectifier Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT23
Unlock Full Specs
to access all available technical data