onsemi Single Bipolar Transistors S2SC4617G

Description
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - S2SC4617GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
S2SC4617GOSDKR-ND
Single Bipolar Transistors S2SC4617GOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - S2SC4617GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
S2SC4617GOSCT-ND
Single Bipolar Transistors S2SC4617GOSCT-ND
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - S2SC4617GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
S2SC4617GOSTR-ND
Single Bipolar Transistors S2SC4617GOSTR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - S2SC4617G - 100352-S2SC4617G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - S2SC4617G
100352-S2SC4617G
TRANSISTORS - Transistors (BJT) - Single - S2SC4617G 100352-S2SC4617G
Manufacturer: ON Semiconductor Win Source Part Number: 100352-S2SC4617G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 60mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 100352-S2SC4617G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 60mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 100mA 180MHz Bipolar Transistor
276-S2SC4617G
50V 100mA 180MHz Bipolar Transistor 276-S2SC4617G
NPN BJT Transistor, 50V, 100mA, 180MHz, SOT-416 Product overview: S2SC4617G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-S2SC4617G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 100mA, 180MHz, SOT-416 Product overview: S2SC4617G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-S2SC4617G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Npn, 50V, 0.1A, 150Deg C, 0.125W Rohs Compliant Onsemi - 54AH9734 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 0.1A, 150Deg C, 0.125W Rohs Compliant Onsemi
54AH9734
Trans, Npn, 50V, 0.1A, 150Deg C, 0.125W Rohs Compliant Onsemi 54AH9734
TRANS, NPN, 50V, 0.1A, 150DEG C, 0.125W ROHS COMPLIANT: YES

TRANS, NPN, 50V, 0.1A, 150DEG C, 0.125W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 76T8026 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
76T8026
Npn Bipolar Transistor / Reel Onsemi 76T8026
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site Datasheet
Single Bipolar Transistors - S2SC4617G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
S2SC4617G
Single Bipolar Transistors S2SC4617G
TRANS NPN 50V 0.1A SC75 SOT416

TRANS NPN 50V 0.1A SC75 SOT416

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
S2SC4617G
Bipolar Transistors - BJT S2SC4617G
Bipolar Transistors - BJT SSP SC75 GP XSTR 50V

Bipolar Transistors - BJT SSP SC75 GP XSTR 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - S2SC4617G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
S2SC4617G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) S2SC4617G
TRANS NPN 50V 0.1A SC75 SOT416

TRANS NPN 50V 0.1A SC75 SOT416

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number S2SC4617GOSDKR-ND 100352-S2SC4617G 276-S2SC4617G 54AH9734 76T8026 S2SC4617G S2SC4617G S2SC4617G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - S2SC4617G 50V 100mA 180MHz Bipolar Transistor Trans, Npn, 50V, 0.1A, 150Deg C, 0.125W Rohs Compliant Onsemi Npn Bipolar Transistor / Reel Onsemi Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN
Package Type SC-75, SOT-416 SOT3; SC-75, SOT-416 TO-3 TO-3 SC-75, SOT-416
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697663 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
 - BCR10PNH6727XTSA1 - Rochester Electronics
Specs
Polarity NPN; PNP
Package Type PG-SOT363-6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers