onsemi Repetitive Peak Reverse Voltage Onsemi S2A.

Description
Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Onsemi - 28AC3519 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Onsemi
28AC3519
Repetitive Peak Reverse Voltage Onsemi 28AC3519
Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC3519
Product Name Repetitive Peak Reverse Voltage Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 12 volts
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode - 20501611 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details