onsemi PMIC - PMIC - Power Management - Specialized - RV4141AN RV4141AN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062772-RV4141AN Packaging: Tube/Rail Applications: Ground Fault Protection Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 80°C Case / Package: 8-DIP Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062772-RV4141AN Packaging: Tube/Rail Applications: Ground Fault Protection Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 80°C Case / Package: 8-DIP Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - RV4141AN - 062772-RV4141AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - RV4141AN
062772-RV4141AN
PMIC - PMIC - Power Management - Specialized - RV4141AN 062772-RV4141AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062772-RV4141AN Packaging: Tube/Rail Applications: Ground Fault Protection Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 80°C Case / Package: 8-DIP Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062772-RV4141AN
Packaging: Tube/Rail
Applications: Ground Fault Protection
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 80°C
Case / Package: 8-DIP
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Power Management - Specialized - RV4141AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RV4141AN
Power Management - Specialized RV4141AN
Ground Fault Protection PMIC 8-DIP

Ground Fault Protection PMIC 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 062772-RV4141AN RV4141AN
Product Name PMIC - PMIC - Power Management - Specialized - RV4141AN Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220328 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details