onsemi RF Amplifiers RMPA2458

Description
RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-LCC (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-LCC (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RMPA2458TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
RMPA2458TR-ND
RF Amplifiers RMPA2458TR-ND
RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-LCC (3x3)

RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-LCC (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - RMPA2458
1092442-RMPA2458
RF Amplifiers - RMPA2458 1092442-RMPA2458
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1092442-RMPA2458 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 31.5dB RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-LCC (3x3) Supply Voltage - Operating: 3.6V Operating Supply Current: 103mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092442-RMPA2458
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 31.5dB
RF Type: 802.11/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-LCC (3x3)
Supply Voltage - Operating: 3.6V
Operating Supply Current: 103mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RMPA2458 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RMPA2458
RF and Wireless - RF Amplifiers RMPA2458
IC AMP 802.11/WIFI 2.4GHZ 16LCC

IC AMP 802.11/WIFI 2.4GHZ 16LCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number RMPA2458TR-ND 1092442-RMPA2458 RMPA2458
Product Name RF Amplifiers RF Amplifiers - RMPA2458 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 31.5 dB 31.5 dB ? to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-4000-8000-21-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 21 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA777N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
2 suppliers