onsemi RF Amplifiers - RMPA2453 RMPA2453

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104760-RMPA2453 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 24.5dB to 29dB RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-LCC (3x3) Supply Voltage - Operating: 3 V to 3.7 V Operating Supply Current: 160mA to 200mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104760-RMPA2453 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 24.5dB to 29dB RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-LCC (3x3) Supply Voltage - Operating: 3 V to 3.7 V Operating Supply Current: 160mA to 200mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RMPA2453
104760-RMPA2453
RF Amplifiers - RMPA2453 104760-RMPA2453
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104760-RMPA2453 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 24.5dB to 29dB RF Type: 802.11/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-LCC (3x3) Supply Voltage - Operating: 3 V to 3.7 V Operating Supply Current: 160mA to 200mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104760-RMPA2453
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 24.5dB to 29dB
RF Type: 802.11/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-LCC (3x3)
Supply Voltage - Operating: 3 V to 3.7 V
Operating Supply Current: 160mA to 200mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - RMPA2453TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
RMPA2453TR-ND
RF Amplifiers RMPA2453TR-ND
RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-LCC (3x3)

RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz 16-LCC (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RMPA2453 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RMPA2453
RF and Wireless - RF Amplifiers RMPA2453
IC AMP 802.11/WIFI 2.4GHZ 16LCC

IC AMP 802.11/WIFI 2.4GHZ 16LCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 104760-RMPA2453 RMPA2453TR-ND RMPA2453
Product Name RF Amplifiers - RMPA2453 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 24.5 to 29 dB 24.5 dB ? to 24.5 dB
Maximum Gain 24.5 to 29 dB 29 dB 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 16 dB
View Details