onsemi RF Amplifiers - RMPA1959 RMPA1959

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124665-RMPA1959 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 23dB to 25dB Noise Figure: 4dB RF Type: CDMA, CDMA2000, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 11-LCC (4x4) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124665-RMPA1959 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 23dB to 25dB Noise Figure: 4dB RF Type: CDMA, CDMA2000, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 11-LCC (4x4) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RMPA1959
124665-RMPA1959
RF Amplifiers - RMPA1959 124665-RMPA1959
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124665-RMPA1959 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 23dB to 25dB Noise Figure: 4dB RF Type: CDMA, CDMA2000, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 11-LCC (4x4) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124665-RMPA1959
Packaging: Reel - TR
Frequency: 1.85GHz to 1.91GHz
Gain: 23dB to 25dB
Noise Figure: 4dB
RF Type: CDMA, CDMA2000, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 11-LCC (4x4)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RMPA1959 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RMPA1959
RF and Wireless - RF Amplifiers RMPA1959
IC AMP CDMA 1.85-1.91GHZ 11LCC

IC AMP CDMA 1.85-1.91GHZ 11LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 124665-RMPA1959 RMPA1959
Product Name RF Amplifiers - RMPA1959 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1850 to 1910 MHz 1850 to 1910 MHz
Minimum Gain 23 to 25 dB ? to 23 dB
Maximum Gain 23 to 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-5F+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-8000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 2312-QPL9058TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G, CDMA, FDD, GSM, LTE, TDD, W-CDMA
Frequency Range 500 to 6000 MHz
View Details