onsemi RF Amplifiers - RMPA1765 RMPA1765

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1243261-RMPA1765 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1243261-RMPA1765 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RMPA1765
1243261-RMPA1765
RF Amplifiers - RMPA1765 1243261-RMPA1765
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1243261-RMPA1765 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1243261-RMPA1765
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
RF Amplifiers - RMPA1765TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
RMPA1765TR-ND
RF Amplifiers RMPA1765TR-ND
RF Amplifier IC CDMA, CDMA2000, AMPS, K-PCS 1.72GHz ~ 1.78GHz 8-LCC (3x3)

RF Amplifier IC CDMA, CDMA2000, AMPS, K-PCS 1.72GHz ~ 1.78GHz 8-LCC (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RMPA1765 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RMPA1765
RF and Wireless - RF Amplifiers RMPA1765
IC AMP CDMA 1.72GHZ-1.78GHZ 8LCC

IC AMP CDMA 1.72GHZ-1.78GHZ 8LCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1243261-RMPA1765 RMPA1765TR-ND RMPA1765
Product Name RF Amplifiers - RMPA1765 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; CDMA, CDMA2000, AMPS, K-PCS
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1720 to 1780 MHz 1720 to 1780 MHz
Minimum Gain 26 dB ? to 26 dB
Maximum Gain 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 50 dB
View Details
General Purpose LNAs - BGB707L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 1.1 dB
View Details