onsemi RF Amplifiers - RMPA0965 RMPA0965

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112381-RMPA0965 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 30dB Noise Figure: 4dB RF Type: Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-LCC (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112381-RMPA0965 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 30dB Noise Figure: 4dB RF Type: Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-LCC (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RMPA0965
112381-RMPA0965
RF Amplifiers - RMPA0965 112381-RMPA0965
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 112381-RMPA0965 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 30dB Noise Figure: 4dB RF Type: Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-LCC (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112381-RMPA0965
Packaging: Reel - TR
Frequency: 824MHz to 849MHz
Gain: 30dB
Noise Figure: 4dB
RF Type: Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-LCC (3x3)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
RF Amplifiers - RMPA0965TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
RMPA0965TR-ND
RF Amplifiers RMPA0965TR-ND
RF Amplifier IC Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA 824MHz ~ 849MHz 8-LCC (3x3)

RF Amplifier IC Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA 824MHz ~ 849MHz 8-LCC (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RMPA0965 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RMPA0965
RF and Wireless - RF Amplifiers RMPA0965
IC RF AMP CELL 824-849MHZ 8LCC

IC RF AMP CELL 824-849MHZ 8LCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 112381-RMPA0965 RMPA0965TR-ND RMPA0965
Product Name RF Amplifiers - RMPA0965 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA
Frequency Range 824 to 849 MHz 824 to 849 MHz 824 to 849 MHz
Minimum Gain 30 dB 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Noise Figure 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 7000 MHz
Minimum Gain 4.00E-4 dB
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
750/870 MHz CATV Line Amplifier MMIC - ACA1205 - Skyworks Solutions, Inc.
Specs
Minimum Gain 14.5 dB
Maximum Gain 15.5 dB
Noise Figure 2.5 dB
View Details