onsemi Diodes, Rectifiers - Single - RHRU10060 RHRU10060

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 294939-RHRU10060 Family Name: RHRU10060 Alternative Parts (Cross-Reference): VS-VSKE91/06; VSKE91/06P; Introduction Date: August 10, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 294939-RHRU10060 Family Name: RHRU10060 Alternative Parts (Cross-Reference): VS-VSKE91/06; VSKE91/06P; Introduction Date: August 10, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RHRU10060 - 294939-RHRU10060 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RHRU10060
294939-RHRU10060
Diodes, Rectifiers - Single - RHRU10060 294939-RHRU10060
Manufacturer: Fairchild Semiconductor Win Source Part Number: 294939-RHRU10060 Family Name: RHRU10060 Alternative Parts (Cross-Reference): VS-VSKE91/06; VSKE91/06P; Introduction Date: August 10, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 294939-RHRU10060
Family Name: RHRU10060
Alternative Parts (Cross-Reference): VS-VSKE91/06; VSKE91/06P;
Introduction Date: August 10, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 294939-RHRU10060
Product Name Diodes, Rectifiers - Single - RHRU10060
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4484 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General purpose double switching diode - BAS31,235 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers