onsemi Single FETs, MOSFETs RFP40N10

Description
N-Channel 100V 40A (Tc) 160W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 40A (Tc) 160W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RFP40N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFP40N10-ND
Single FETs, MOSFETs RFP40N10-ND
N-Channel 100V 40A (Tc) 160W (Tc) Through Hole TO-220-3

N-Channel 100V 40A (Tc) 160W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP40N10 - 294095-RFP40N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP40N10
294095-RFP40N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP40N10 294095-RFP40N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 294095-RFP40N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 300nC @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 294095-RFP40N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 300nC @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 40A MOSFET Transistor
278-RFP40N10
N-Channel 100V 40A MOSFET Transistor 278-RFP40N10
N-Channel MOSFET 100V 40A 40mR TO-220AB Product overview: RFP40N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFP40N10 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 100V 40A 40mR TO-220AB Product overview: RFP40N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFP40N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RFP40N10-ND 294095-RFP40N10 278-RFP40N10
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP40N10 N-Channel 100V 40A MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details
N-channel 40 V, 1.2 mΩ standard level MOSFET in LFPAK88 - BUK7S1R2-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 300000 milliamps
View Details
7 suppliers
CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers