onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFG50N06 RFG50N06

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242749-RFG50N06 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242749-RFG50N06 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFG50N06 - 1242749-RFG50N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFG50N06
1242749-RFG50N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFG50N06 1242749-RFG50N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242749-RFG50N06 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242749-RFG50N06
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1242749-RFG50N06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFG50N06
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSG0813NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0012 to 0.0030 ohms
View Details
2 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMV13N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.5800 ohms
IDSS 13000 milliamps
View Details
CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers