MOSFET N-CH 60V 11A TO252AA Product overview: RFD3055LESM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD3055LESM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242677-RFD3055LESM
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
N-Channel 60V 11A (Tc) 38W (Tc) Surface Mount TO-252AA
MOSFET N-CH 60V 11A TO252AA
MOSFET N-CH 60V 11A TO-252AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-RFD3055LESM | 1242677-RFD3055LESM | RFD3055LESM-ND | RFD3055LESM | 598-RFD3055LESM |
| Product Name | 60V 11A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD3055LESM | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 60V 11A TO-252AA |
| PD | 38000 milliwatts | 38000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tube | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Polarity | N-Channel |