onsemi Single FETs, MOSFETs RFD3055

Description
N-Channel 60V 12A (Tc) 53W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 60V 12A (Tc) 53W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RFD3055-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD3055-ND
Single FETs, MOSFETs RFD3055-ND
N-Channel 60V 12A (Tc) 53W (Tc) Through Hole I-PAK

N-Channel 60V 12A (Tc) 53W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
60V 12A MOSFET Transistor
278-RFD3055
60V 12A MOSFET Transistor 278-RFD3055
MOSFET N-CH 60V 12A IPAK Product overview: RFD3055 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD3055 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 12A IPAK Product overview: RFD3055 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD3055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD3055 - 1242676-RFD3055 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD3055
1242676-RFD3055
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD3055 1242676-RFD3055
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242676-RFD3055 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242676-RFD3055
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RFD3055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RFD3055
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RFD3055
MOSFET N-CH 60V 12A IPAK

MOSFET N-CH 60V 12A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number RFD3055-ND 278-RFD3055 1242676-RFD3055 RFD3055
Product Name Single FETs, MOSFETs 60V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD3055 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data