The RFD16N05SM is an N-channel MOSFET designed for switching applications such as regulators, motor drivers, and relay drivers. It is packaged in a TO-252AA (D-Pak) surface-mount case with a maximum drain-to-source voltage of 50 V and a continuous drain current of 16 A. The on-resistance is 0.047 Ω at 16 A and 10 V gate-source voltage. It supports gate-source voltages up to ±20 V, has a maximum power dissipation of 72 W, and operates from -55°C to 175°C. Thermal resistance is 2.083°C/W from junction to case and 100°C/W from junction to ambient. The device meets AEC-Q200 qualification and is RoHS compliant. Its total gate charge is 80 nC at 20 V, and it features a PSPICE model for simulation.
Win Source Part Number: 972622-RFD16N05SM_NL
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 47mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 72W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCRFD16N05SM_NL,
Drive Voltage (Max Rds On, Min Rds On): 10V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 972622-RFD16N05SM_NL |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel |