onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N03LSM RFD16N03LSM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242668-RFD16N03LSM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242668-RFD16N03LSM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N03LSM - 1242668-RFD16N03LSM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N03LSM
1242668-RFD16N03LSM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N03LSM 1242668-RFD16N03LSM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242668-RFD16N03LSM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242668-RFD16N03LSM
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1242668-RFD16N03LSM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N03LSM
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ42DN25NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.4250 ohms
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3469-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5200 ohms
IDSS 14000 milliamps
View Details
CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
5 suppliers