onsemi Single FETs, MOSFETs RFD15P05SM

Description
P-Channel 50V 15A (Tc) 80W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 50V 15A (Tc) 80W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RFD15P05SM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD15P05SM-ND
Single FETs, MOSFETs RFD15P05SM-ND
P-Channel 50V 15A (Tc) 80W (Tc) Surface Mount TO-252AA

P-Channel 50V 15A (Tc) 80W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
50V 15A MOSFET Transistor
278-RFD15P05SM
50V 15A MOSFET Transistor 278-RFD15P05SM
MOSFET P-CH 50V 15A TO-252AA Product overview: RFD15P05SM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD15P05SM can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 15A TO-252AA Product overview: RFD15P05SM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD15P05SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD15P05SM - 1092131-RFD15P05SM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD15P05SM
1092131-RFD15P05SM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD15P05SM 1092131-RFD15P05SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1092131-RFD15P05SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 20V Max Input Capacitance: 1150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092131-RFD15P05SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 20V
Max Input Capacitance: 1150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RFD15P05SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RFD15P05SM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RFD15P05SM
MOSFET P-CH 50V 15A TO252AA

MOSFET P-CH 50V 15A TO252AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RFD15P05SM-ND 278-RFD15P05SM 1092131-RFD15P05SM RFD15P05SM
Product Name Single FETs, MOSFETs 50V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD15P05SM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFR3504TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers