onsemi 50V 14A MOSFET Transistor RFD14N05

Description
50V 14A N-CH MOSFET TO-251 100mR Rds On Product overview: RFD14N05 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD14N05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V 14A N-CH MOSFET TO-251 100mR Rds On Product overview: RFD14N05 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD14N05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 14A MOSFET Transistor
278-RFD14N05
50V 14A MOSFET Transistor 278-RFD14N05
50V 14A N-CH MOSFET TO-251 100mR Rds On Product overview: RFD14N05 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD14N05 can be used for catalog matching and distributor lookup.

50V 14A N-CH MOSFET TO-251 100mR Rds On Product overview: RFD14N05 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD14N05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD14N05 - 1242656-RFD14N05 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD14N05
1242656-RFD14N05
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD14N05 1242656-RFD14N05
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242656-RFD14N05 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242656-RFD14N05
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Buy Now
Single FETs, MOSFETs - RFD14N05-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD14N05-ND
Single FETs, MOSFETs RFD14N05-ND
N-Channel 50V 14A (Tc) 48W (Tc) Through Hole I-PAK

N-Channel 50V 14A (Tc) 48W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RFD14N05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RFD14N05
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RFD14N05
MOSFET N-CH 50V 14A I-PAK

MOSFET N-CH 50V 14A I-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-RFD14N05 1242656-RFD14N05 RFD14N05-ND RFD14N05
Product Name 50V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD14N05 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806 - 1149862-AUIRFS3806 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMI11N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 11000 milliamps
View Details
CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0030 ohms
View Details
8 suppliers